E-Switch, Inc. Anti-Vandal Switches PVT4FW4SS345

Description
ANTI-VANDAL, 50mA, SPST, Off-(On), Wire Leads 300mm, LED, Blue, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 50mA, SPST, Off-(On), Wire Leads 300mm, LED, Blue, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVT4FW4SS345 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVT4FW4SS345
Anti-Vandal Switches 1400-PVT4FW4SS345
ANTI-VANDAL, 50mA, SPST, Off-(On), Wire Leads 300mm, LED, Blue, IP65

ANTI-VANDAL, 50mA, SPST, Off-(On), Wire Leads 300mm, LED, Blue, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PVT4FW4SS345-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVT4FW4SS345-ND
Pushbutton Switches 141-PVT4FW4SS345-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PVT4FW4SS345 141-PVT4FW4SS345-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483581-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details