E-Switch, Inc. Anti-Vandal Switches PZ4M1FRRW300

Description
ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68
Request a Quote Datasheet
Description
ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PZ4M1FRRW300 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PZ4M1FRRW300
Anti-Vandal Switches 1400-PZ4M1FRRW300
ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68

ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68

Supplier's Site Datasheet
Pushbutton Switches - 141-PZ4M1FRRW300-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PZ4M1FRRW300-ND
Pushbutton Switches 141-PZ4M1FRRW300-ND
Switches

Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PZ4M1FRRW300 141-PZ4M1FRRW300-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Min. Actuating Force 0.8 lbs (0.3401 kg)
Max. Actuating Force 0.8 lbs (0.3401 kg)
Max. Mechanical Life 100000 Number of electrical operations
View Details
22mm LED Module 800F PB - 800F-BN7R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 240 volts
Max DC Voltage Rating 240 volts
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details