E-Switch, Inc. Pushbutton Switches SAV8F1BSS645

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-SAV8F1BSS645-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-SAV8F1BSS645-ND
Pushbutton Switches 141-SAV8F1BSS645-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-SAV8F1BSS645 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-SAV8F1BSS645
Anti-Vandal Switches 1400-SAV8F1BSS645
ANTI-VANDAL, 15A, SPDT, On-(On), Quick Connect - 0.187", LED, Blue, IP67

ANTI-VANDAL, 15A, SPDT, On-(On), Quick Connect - 0.187", LED, Blue, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-SAV8F1BSS645-ND 1400-SAV8F1BSS645
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details