Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN
Schottky Diodes & Rectifiers 10A,30V,SM SKY RECT.
DIODE ARR SCHOTT 30V 5A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | SS10P3CHM3_A/I-ND | SS10P3CHM3_A/I | SS10P3CHM3_A/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |