Win Source Part Number: 1281815-SRP100K-E3/5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SRP100K-E3/54GIDKR,S
Base Product Number: SRP100
Product Status: Obsolete
DIODE GEN PURP 800V 1A DO204AL Product overview: SRP100K-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP100K-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1281815-SRP100K-E3/54 | 280-SRP100K-E3/54 | SRP100K-E3/54GITR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 800V 1A Diode and Rectifier | Single Diodes |
| Diode Type | Standard | ||
| VF | 1.3 volts | ||
| VR | 800 volts | ||
| IR | 0.0100 mA |