Littelfuse, Inc. 8pF 30A Diode Array SRDA05-4BTG

Description
The SRDA05-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This robust device can safely absorb up to 30A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. Its low loading capacitance makes it ideal for high-speed interface protection. Lightning protection, IEC61000-4-5, 30A (8/20μs) EFT, IEC61000-4-4, 50A (5/50ns) ESD, IEC61000-4-2, ±30kV contact, ±30kV air Low clamping voltage Low leakage current SOIC-8 surface mount package (JEDEC MS-012)
Request a Quote Datasheet
Description
The SRDA05-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This robust device can safely absorb up to 30A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. Its low loading capacitance makes it ideal for high-speed interface protection. Lightning protection, IEC61000-4-5, 30A (8/20μs) EFT, IEC61000-4-4, 50A (5/50ns) ESD, IEC61000-4-2, ±30kV contact, ±30kV air Low clamping voltage Low leakage current SOIC-8 surface mount package (JEDEC MS-012)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8pF 30A Diode Array - SRDA05-4BTG - Littelfuse, Inc.
Rosemont, IL, United States
8pF 30A Diode Array
SRDA05-4BTG
8pF 30A Diode Array SRDA05-4BTG
The SRDA05-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This robust device can safely absorb up to 30A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. Its low loading capacitance makes it ideal for high-speed interface protection. Lightning protection, IEC61000-4-5, 30A (8/20μs) EFT, IEC61000-4-4, 50A (5/50ns) ESD, IEC61000-4-2, ±30kV contact, ±30kV air Low clamping voltage Low leakage current SOIC-8 surface mount package (JEDEC MS-012)

The SRDA05-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This robust device can safely absorb up to 30A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. Its low loading capacitance makes it ideal for high-speed interface protection. Lightning protection, IEC61000-4-5, 30A (8/20μs) EFT, IEC61000-4-4, 50A (5/50ns) ESD, IEC61000-4-2, ±30kV contact, ±30kV air Low clamping voltage Low leakage current SOIC-8 surface mount package (JEDEC MS-012)

Supplier's Site Datasheet
TVS - TVS - Diodes - SRDA05-4BTG - 1101856-SRDA05-4BTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SRDA05-4BTG
1101856-SRDA05-4BTG
TVS - TVS - Diodes - SRDA05-4BTG 1101856-SRDA05-4BTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101856-SRDA05-4BTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 21V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101856-SRDA05-4BTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 21V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F6189DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6189DKR-ND
TVS Diodes F6189DKR-ND
21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F6189CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6189CT-ND
TVS Diodes F6189CT-ND
21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F6189TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6189TR-ND
TVS Diodes F6189TR-ND
21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
600W 5V SOIC TVS Protection Diode
144-SRDA05-4BTG
600W 5V SOIC TVS Protection Diode 144-SRDA05-4BTG
TVS Diode, 600W, 5V, 4-Ch, SOIC, Unidirectional Product overview: SRDA05-4BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4BTG can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 5V, 4-Ch, SOIC, Unidirectional Product overview: SRDA05-4BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SRDA05-4BTG
TVS Diodes / ESD Suppressors SRDA05-4BTG
TVS Diodes / ESD Suppressors 4CH 30A 5V 8pF Lightning Protection

TVS Diodes / ESD Suppressors 4CH 30A 5V 8pF Lightning Protection

Buy Now Datasheet
TVS Diodes - SRDA05-4BTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SRDA05-4BTG
TVS Diodes SRDA05-4BTG
TVS DIODE 5VWM 21VC 8-SOIC

TVS DIODE 5VWM 21VC 8-SOIC

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Soic; Clamping Voltage Vc Max Littelfuse - 33AC1028 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Soic; Clamping Voltage Vc Max Littelfuse
33AC1028
Diode, Esd Protection, 5V, Soic; Clamping Voltage Vc Max Littelfuse 33AC1028
DIODE, ESD PROTECTION, 5V, SOIC; Clamping Voltage Vc Max:21V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SRDA05 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOIC; Clamping Voltage Vc Max:21V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SRDA05 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 5V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse - 94W9565 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse
94W9565
Esd Protection Diode, 5V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse 94W9565
ESD PROTECTION DIODE, 5V, SOIC-8, FULL REEL; Clamping Voltage Vc Max:21V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 5V, SOIC-8, FULL REEL; Clamping Voltage Vc Max:21V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA05-4BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA05-4BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA05-4BTG
TVS DIODE 5VWM 21VC 8-SOIC

TVS DIODE 5VWM 21VC 8-SOIC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SRDA05-4BTG 1101856-SRDA05-4BTG F6189DKR-ND 144-SRDA05-4BTG SRDA05-4BTG SRDA05-4BTG 33AC1028 SRDA05-4BTG
Product Name 8pF 30A Diode Array TVS - TVS - Diodes - SRDA05-4BTG TVS Diodes 600W 5V SOIC TVS Protection Diode TVS Diodes / ESD Suppressors TVS Diodes Diode, Esd Protection, 5V, Soic; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
VBR 6 to ? volts 6 volts 6 volts 6 volts 6 volts
CT 8 pF
Unlock Full Specs
to access all available technical data