Vishay Precision Group Schottky 10A 45V 277A Diode and Rectifier SS10PH45HM3_A/H

Description
Schottky Rectifier Diode, 10A, 45V, TO-277A, 3-Pin Product overview: SS10PH45HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode, 10A, 45V, TO-277A, 3-Pin Product overview: SS10PH45HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 45V 277A Diode and Rectifier - 280-SS10PH45HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V 277A Diode and Rectifier
280-SS10PH45HM3_A/H
Schottky 10A 45V 277A Diode and Rectifier 280-SS10PH45HM3_A/H
Schottky Rectifier Diode, 10A, 45V, TO-277A, 3-Pin Product overview: SS10PH45HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45HM3_A/H can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 10A, 45V, TO-277A, 3-Pin Product overview: SS10PH45HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 988264-SS10PH45HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
988264-SS10PH45HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 988264-SS10PH45HM3_A/H
Win Source Part Number: 988264-SS10PH45HM3_A /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A Current - Reverse Leakage @ Vr: 80 µA @ 45 V Capacitance @ Vr, F: 400pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10PH45HM3_A/H-ND,S S10PH45HM3_A/HGITR,S S10PH45HM3_A/HGIDKR, SS10PH45HM3_A/HGICT Base Product Number: SS10PH45

Win Source Part Number: 988264-SS10PH45HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A
Current - Reverse Leakage @ Vr: 80 µA @ 45 V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS10PH45HM3_A/H-ND,SS10PH45HM3_A/HGITR,SS10PH45HM3_A/HGIDKR,SS10PH45HM3_A/HGICT
Base Product Number: SS10PH45

Buy Now Datasheet
Single Diodes - SS10PH45HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS10PH45HM3_A/H
Single Diodes SS10PH45HM3_A/H
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH45HM3_A/H
Schottky Diodes & Rectifiers SS10PH45HM3_A/H
Schottky Diodes & Rectifiers 10A,45V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,45V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH45HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH45HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH45HM3_A/H
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS10PH45HM3_A/H 988264-SS10PH45HM3_A/H SS10PH45HM3_A/HGITR-ND SS10PH45HM3_A/H SS10PH45HM3_A/H SS10PH45HM3_A/H
Product Name Schottky 10A 45V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data