Win Source Part Number: 1095982-SRV05-4B-TP
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Other Names: 353-SRV05-4B-TPTR
Product Status: Obsolete
TVS DIODE 5V ESD SOT23-6
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SRV05-4B-TPTR-ND | 1095982-SRV05-4B-TP | SRV05-4B-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOT-723 | SOT-723 | |
| Peak Pulse Power | 90 watts | 90 watts | |
| VC | 12.5 volts | 12.5 volts |