Vishay Intertechnology, Inc. Single Diodes SS12P3LHM3/87A

Description
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS12P3LHM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12P3LHM3/87A-ND
Single Diodes SS12P3LHM3/87A-ND
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281170-SS12P3LHM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281170-SS12P3LHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281170-SS12P3LHM3/87A
Win Source Part Number: 1281170-SS12P3LHM3/8 7A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 12 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Capacitance @ Vr, F: 930pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS12P3

Win Source Part Number: 1281170-SS12P3LHM3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 12 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Capacitance @ Vr, F: 930pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS12P3

Buy Now Datasheet
Schottky 30V 12A Diode and Rectifier - 280-SS12P3LHM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 12A Diode and Rectifier
280-SS12P3LHM3/87A
Schottky 30V 12A Diode and Rectifier 280-SS12P3LHM3/87A
DIODE SCHOTTKY 30V 12A TO277A Product overview: SS12P3LHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P3LHM3/87A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 12A TO277A Product overview: SS12P3LHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P3LHM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P3LHM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P3LHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS12P3LHM3/87A
DIODE SCHOTTKY 30V 12A TO277A

DIODE SCHOTTKY 30V 12A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS12P3LHM3/87A-ND 1281170-SS12P3LHM3/87A 280-SS12P3LHM3/87A SS12P3LHM3/87A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data