Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SS10P4HM3_A/H

Description
Win Source Part Number: 1281446-SS10P4HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P4HM3_A/HGITR,SS 10P4HM3_A/HGIDKR,SS1 0P4HM3_A/H,SS10P4HM3 _A/HGICT Base Product Number: SS10P4
Request a Quote Datasheet
Description
Win Source Part Number: 1281446-SS10P4HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P4HM3_A/HGITR,SS 10P4HM3_A/HGIDKR,SS1 0P4HM3_A/H,SS10P4HM3 _A/HGICT Base Product Number: SS10P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281446-SS10P4HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281446-SS10P4HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281446-SS10P4HM3_A/H
Win Source Part Number: 1281446-SS10P4HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P4HM3_A/HGITR,SS 10P4HM3_A/HGIDKR,SS1 0P4HM3_A/H,SS10P4HM3 _A/HGICT Base Product Number: SS10P4

Win Source Part Number: 1281446-SS10P4HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 40 V
Capacitance @ Vr, F: 750pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS10P4HM3_A/HGITR,SS10P4HM3_A/HGIDKR,SS10P4HM3_A/H,SS10P4HM3_A/HGICT
Base Product Number: SS10P4

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8181466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8181466
Schottky Diodes & Rectifiers 8181466
Diode Schottky 40V 10A

Diode Schottky 40V 10A

Supplier's Site
Schottky Diodes & Rectifiers - 8181466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8181466P
Schottky Diodes & Rectifiers 8181466P
Diode Schottky 40V 10A

Diode Schottky 40V 10A

Supplier's Site
Schottky Diodes & Rectifiers - 1656220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656220
Schottky Diodes & Rectifiers 1656220
Diode Schottky 40V 10A

Diode Schottky 40V 10A

Supplier's Site
Schottky 10A 40V 277A Diode and Rectifier - 280-SS10P4HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 40V 277A Diode and Rectifier
280-SS10P4HM3_A/H
Schottky 10A 40V 277A Diode and Rectifier 280-SS10P4HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 40V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS10P4HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 40V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS10P4HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10P4HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P4HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P4HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
DIODE SCHOTTKY 40V 10A TO277A - 884-SS10P4HM3_A/H - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 10A TO277A
884-SS10P4HM3_A/H
DIODE SCHOTTKY 40V 10A TO277A 884-SS10P4HM3_A/H
DIODE SCHOTTKY 40V 10A TO277A

DIODE SCHOTTKY 40V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P4HM3_A/H
Schottky Diodes & Rectifiers SS10P4HM3_A/H
Schottky Diodes & Rectifiers 10A,40V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,40V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4HM3_A/H
DIODE SCHOTTKY 40V 10A TO277A

DIODE SCHOTTKY 40V 10A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1281446-SS10P4HM3_A/H 8181466 8181466P 280-SS10P4HM3_A/H SS10P4HM3_A/HGITR-ND 884-SS10P4HM3_A/H SS10P4HM3_A/H SS10P4HM3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 10A 40V 277A Diode and Rectifier Single Diodes DIODE SCHOTTKY 40V 10A TO277A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN To-277a TO-277 TO-277, 3-PowerDFN TO-277A-3
VF 0.5600 volts 0.5600 volts 0.5600 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data