Vishay Precision Group Diodes, Rectifiers - Arrays - SS10P3C-M3/86A SS10P3C-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1102008-SS10P3C-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A Current - Reverse Leakage @ Vr: 550μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102008-SS10P3C-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A Current - Reverse Leakage @ Vr: 550μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SS10P3C-M3/86A - 1102008-SS10P3C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS10P3C-M3/86A
1102008-SS10P3C-M3/86A
Diodes, Rectifiers - Arrays - SS10P3C-M3/86A 1102008-SS10P3C-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102008-SS10P3C-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A Current - Reverse Leakage @ Vr: 550μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102008-SS10P3C-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A
Current - Reverse Leakage @ Vr: 550μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
5 A 30 V 277A Diode and Rectifier - 280-SS10P3C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 30 V 277A Diode and Rectifier
280-SS10P3C-M3/86A
5 A 30 V 277A Diode and Rectifier 280-SS10P3C-M3/86A
DIODE 5 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P3C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P3C-M3/86A can be used for catalog matching and distributor lookup.

DIODE 5 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P3C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P3C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS10P3C-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS10P3C-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS10P3C-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode, Schottky, Rectifier, 10A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3229 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 10A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3229
Diode, Schottky, Rectifier, 10A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3229
DIODE, SCHOTTKY, RECTIFIER, 10A, 30V, SMPC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:530mV RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 10A, 30V, SMPC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:530mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P3C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P3C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P3C-M3/86A
DIODE ARR SCHOTT 30V 5A TO277A

DIODE ARR SCHOTT 30V 5A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P3C-M3/86A
Schottky Diodes & Rectifiers SS10P3C-M3/86A
Schottky Diodes & Rectifiers 10 Amp 30 Volt

Schottky Diodes & Rectifiers 10 Amp 30 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 1102008-SS10P3C-M3/86A 280-SS10P3C-M3/86A SS10P3C-M3/86AGITR-ND 75R3229 SS10P3C-M3/86A SS10P3C-M3/86A
Product Name Diodes, Rectifiers - Arrays - SS10P3C-M3/86A 5 A 30 V 277A Diode and Rectifier Diode Arrays Diode, Schottky, Rectifier, 10A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.5300 volts 0.5300 volts 0.5300 volts
VR 30 volts
IR 0.5500 mA
Unlock Full Specs
to access all available technical data