4-Ch Bidirectional TVS Diode, 5V, 15pF, SOIC, 500W Product overview: SRDA05-4R2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 15pF, 500W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 15pF, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4R2G can be used for catalog matching and distributor lookup.
onsemi SRDA05-4R2G TVS Diode Array
onsemi SRDA05-4R2G TVS Diode Array
onsemi SRDA05-4R2G TVS Diode Array
12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 5VWM 12VC 8-SOIC
TVS DIODE, 500W, 6V, SOIC, FULL REEL; Product Range:SRDA Series; TVS Polarity:Unidirectio
TVS DIODE, 500W, 6V, SOIC; Product Range:SRDA Series; TVS Polarity:Unidirectio
DIODE, ESD PROTECTION, 5V, SOIC-8; Product Range:SRDA0 Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 12VC 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SRDA05-4R2G | 8022588P | 8022588 | SRDA05-4R2GOSDKR-ND | SRDA05-4R2G | 50M2162 | 09R9722 | 81Y7299 | SRDA05-4R2G |
| Product Name | 5V 15pF 500W SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 6V, Soic, Full Reel; Product Range Onsemi | Tvs Diode, 500W, 6V, Soic; Product Range Onsemi | Diode, Esd Protection, 5V, Soic-8; Product Range Onsemi | TVS Diodes |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | SOIC | SOIC | 8-SOIC (0.154", 3.90mm Width) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |