TVS DIODE 5VWM 17.5VC SOT23-6
TVS DIODE 5VWM 17.5VC SOT236
TVS DIODE 5VWM 17.5VC SOT23-6
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SRV05-4CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT23; SOT-23-6 |
| Peak Pulse Power | 300 watts |
| VC | 17.5 volts |