Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 40V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P4HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4HM3_A/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281386-SS10P4HM3_A/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 40 V
Capacitance @ Vr, F: 750pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS10P4
DIODE SCHOTTKY 40V 10A TO277A
Schottky Diodes & Rectifiers 10A,40V,SM SKY RECT.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS10P4HM3_A/I-ND | 280-SS10P4HM3_A/I | 1281386-SS10P4HM3_A/I | SS10P4HM3_A/I | SS10P4HM3_A/I |
| Product Name | Single Diodes | Automotive Schottky 40V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |