TVS DIODE 5VWM 17.5VC SOT23-6L
Interface
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SRV05-4A-TP-ND | SRV05-4A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6L |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 17.5 volts | 17.5 volts |