Win Source Part Number: 1281416-SS12P2LHM3_A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 12 A
Current - Reverse Leakage @ Vr: 1000 µA @ 20 V
Capacitance @ Vr, F: 930pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS12P2
Diode Schottky 20V 12A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS12P2LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P2LHM3_A/H can be used for catalog matching and distributor lookup.
Diode Schottky 20V 12A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 12A,20V,SM SKY RECT.
DIODE SCHOTTKY 20V 12A TO277A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1281416-SS12P2LHM3_A/H | 280-SS12P2LHM3_A/H | SS12P2LHM3_A/H-ND | SS12P2LHM3_A/H | SS12P2LHM3_A/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive Schottky 20V 12A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-277, 3-PowerDFN | Tape and Reel | TO-277A-3 |