Vishay Intertechnology, Inc. Single Diodes SS10P4-E3/87A

Description
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS10P4-E3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS10P4-E3/87A-ND
Single Diodes SS10P4-E3/87A-ND
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10P4-E3/87A - 030809-SS10P4-E3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P4-E3/87A
030809-SS10P4-E3/87A
Diodes, Rectifiers - Single - SS10P4-E3/87A 030809-SS10P4-E3/87A
Manufacturer: Vishay Win Source Part Number: 030809-SS10P4-E3/87A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 40V Operating Temperature - Junction: -55°C to 150°C Family Name: SS10P4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS10P4HE3/87A; SS10P4HM3/86A; SS10P4HE3/86A; SS10P4HM3/87A; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Medical, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 030809-SS10P4-E3/87A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS10P4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS10P4HE3/87A; SS10P4HM3/86A; SS10P4HE3/86A; SS10P4HM3/87A;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Medical, Portable Devices

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS10P4-E3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS10P4-E3/87A
Schottky Diode and Rectifier 280-SS10P4-E3/87A
Schottky Diodes & Rectifiers 10 Amp 40 Volt Product overview: SS10P4-E3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-E3/87A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 10 Amp 40 Volt Product overview: SS10P4-E3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-E3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4-E3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4-E3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4-E3/87A
DIODE SCHOTTKY 40V 10A TO277A

DIODE SCHOTTKY 40V 10A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS10P4-E3/87A-ND 030809-SS10P4-E3/87A 280-SS10P4-E3/87A SS10P4-E3/87A
Product Name Single Diodes Diodes, Rectifiers - Single - SS10P4-E3/87A Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Obsolete(EOL) Removed
Package TO-277A (SMPC) Tape and Reel
Unlock Full Specs
to access all available technical data