TVS DIODE 5VWM 20VC SOT23-6
TVS DIODE 5VWM 20VC SOT23-6
TVS DIODE 5VWM 20VC SOT23-6
SOT23-6 Product overview: SRV05-4.TCT from UMW is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4.TCT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-SRV05-4.TCTTR-ND | 144-SRV05-4.TCT | SRV05-4.TCT |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | |
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | |
| Peak Pulse Power | 60 watts | 60 watts | |
| VC | 20 volts | ||
| VBR | 6 volts |