17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
TVS DIODE 5VWM 17VC SOT23-6L
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SRL05-TPDKR-ND | SRL05-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6L |
| Peak Pulse Power | 90 watts | 90 watts |
| VC | 17 volts | 17 volts |