Vishay Intertechnology, Inc. Single Diodes SS10PH9HM3_A/I

Description
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS10PH9HM3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS10PH9HM3_A/I-ND
Single Diodes SS10PH9HM3_A/I-ND
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281489-SS10PH9HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281489-SS10PH9HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281489-SS10PH9HM3_A/I
Win Source Part Number: 1281489-SS10PH9HM3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS10PH9

Win Source Part Number: 1281489-SS10PH9HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 90 V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS10PH9

Buy Now Datasheet
Schottky 90V 10A Diode and Rectifier - 280-SS10PH9HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 10A Diode and Rectifier
280-SS10PH9HM3_A/I
Schottky 90V 10A Diode and Rectifier 280-SS10PH9HM3_A/I
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH9HM3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH9HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH9HM3_A/I
DIODE SCHOTTKY 90V 10A TO277A

DIODE SCHOTTKY 90V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH9HM3_A/I
Schottky Diodes & Rectifiers SS10PH9HM3_A/I
Schottky Diodes & Rectifiers 10A 90V SM Schottky Rect

Schottky Diodes & Rectifiers 10A 90V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS10PH9HM3_A/I-ND 1281489-SS10PH9HM3_A/I 280-SS10PH9HM3_A/I SS10PH9HM3_A/I SS10PH9HM3_A/I
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 90V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data