Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS12P3LHM3/86A SS12P3LHM3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1102036-SS12P3LHM3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 560mV @ 12A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 930pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102036-SS12P3LHM3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 560mV @ 12A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 930pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS12P3LHM3/86A - 1102036-SS12P3LHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS12P3LHM3/86A
1102036-SS12P3LHM3/86A
Diodes, Rectifiers - Single - SS12P3LHM3/86A 1102036-SS12P3LHM3/86A
Manufacturer: Vishay Win Source Part Number: 1102036-SS12P3LHM3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 560mV @ 12A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 930pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102036-SS12P3LHM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 12A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 930pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 12A Diode and Rectifier - 280-SS12P3LHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 12A Diode and Rectifier
280-SS12P3LHM3/86A
Schottky 30V 12A Diode and Rectifier 280-SS12P3LHM3/86A
DIODE SCHOTTKY 30V 12A TO277A Product overview: SS12P3LHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P3LHM3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 12A TO277A Product overview: SS12P3LHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P3LHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS12P3LHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12P3LHM3/86A-ND
Single Diodes SS12P3LHM3/86A-ND
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P3LHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P3LHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS12P3LHM3/86A
DIODE SCHOTTKY 30V 12A TO277A

DIODE SCHOTTKY 30V 12A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1102036-SS12P3LHM3/86A 280-SS12P3LHM3/86A SS12P3LHM3/86A-ND SS12P3LHM3/86A
Product Name Diodes, Rectifiers - Single - SS12P3LHM3/86A Schottky 30V 12A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277A (SMPC) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data