Vishay Intertechnology, Inc. 600V 3A Diode and Rectifier SRP300J-E3/54

Description
DIODE GEN PURP 600V 3A DO201AD Product overview: SRP300J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300J-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3A DO201AD Product overview: SRP300J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300J-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3A Diode and Rectifier - 280-SRP300J-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-SRP300J-E3/54
600V 3A Diode and Rectifier 280-SRP300J-E3/54
DIODE GEN PURP 600V 3A DO201AD Product overview: SRP300J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300J-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO201AD Product overview: SRP300J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300J-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SRP300J-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SRP300J-E3/54-ND
Single Diodes SRP300J-E3/54-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281571-SRP300J-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281571-SRP300J-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281571-SRP300J-E3/54
Win Source Part Number: 1281571-SRP300J-E3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,400 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SRP300 Product Status: Obsolete

Win Source Part Number: 1281571-SRP300J-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,400
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SRP300
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Diodes
Product Number 280-SRP300J-E3/54 SRP300J-E3/54-ND 1281571-SRP300J-E3/54
Product Name 600V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -50 C (-58 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data