Vishay Intertechnology, Inc. Single Diodes SS12P2LHM3_A/I

Description
Diode Schottky 20V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 20V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS12P2LHM3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12P2LHM3_A/I-ND
Single Diodes SS12P2LHM3_A/I-ND
Diode Schottky 20V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 20V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 20V 12A Diode and Rectifier - 280-SS12P2LHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 12A Diode and Rectifier
280-SS12P2LHM3_A/I
Schottky 20V 12A Diode and Rectifier 280-SS12P2LHM3_A/I
DIODE SCHOTTKY 20V 12A TO277A Product overview: SS12P2LHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P2LHM3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 12A TO277A Product overview: SS12P2LHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P2LHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281417-SS12P2LHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281417-SS12P2LHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281417-SS12P2LHM3_A/I
Win Source Part Number: 1281417-SS12P2LHM3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 12 A Current - Reverse Leakage @ Vr: 1000 µA @ 20 V Capacitance @ Vr, F: 930pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS12P2

Win Source Part Number: 1281417-SS12P2LHM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 12 A
Current - Reverse Leakage @ Vr: 1000 µA @ 20 V
Capacitance @ Vr, F: 930pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS12P2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P2LHM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P2LHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS12P2LHM3_A/I
DIODE SCHOTTKY 20V 12A TO277A

DIODE SCHOTTKY 20V 12A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12P2LHM3_A/I
Schottky Diodes & Rectifiers SS12P2LHM3_A/I
Schottky Diodes & Rectifiers 12A,20V,SM SKY RECT.

Schottky Diodes & Rectifiers 12A,20V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS12P2LHM3_A/I-ND 280-SS12P2LHM3_A/I 1281417-SS12P2LHM3_A/I SS12P2LHM3_A/I SS12P2LHM3_A/I
Product Name Single Diodes Schottky 20V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-5446-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
4 suppliers
Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF - 074938-12CTQ045STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers