Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 123224-SS12-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Schottky 20V 1A 2-Pin SMA T/R Product overview: SS12-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-E3/5AT can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A DO214AC
Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 40 Amp IFSM
SCHOTTKY RECT, SINGLE, 20V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE, SCHOTTKY, 1A, 20V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | SS12-E3/5ATGICT-ND | 123224-SS12-E3/5AT | 280-SS12-E3/5AT | SS12-E3/5AT | SS12-E3/5AT | 60AC3862 | 12M2806 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS12-E3/5AT | Schottky 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 20V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Diode, Schottky, 1A, 20V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA (DO-214AC) | DO-214AC | SMA; DO-214AC (SMA) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |