Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS10P4CHM3_A/H

Description
Win Source Part Number: 1282812-SS10P4CHM3_A /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A Current - Reverse Leakage @ Vr: 550 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS10P4
Request a Quote Datasheet
Description
Win Source Part Number: 1282812-SS10P4CHM3_A /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A Current - Reverse Leakage @ Vr: 550 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS10P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282812-SS10P4CHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282812-SS10P4CHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282812-SS10P4CHM3_A/H
Win Source Part Number: 1282812-SS10P4CHM3_A /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A Current - Reverse Leakage @ Vr: 550 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS10P4

Win Source Part Number: 1282812-SS10P4CHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A
Current - Reverse Leakage @ Vr: 550 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS10P4

Buy Now Datasheet
Diode Arrays - SS10P4CHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SS10P4CHM3_A/H-ND
Diode Arrays SS10P4CHM3_A/H-ND
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Automotive Schottky 30V 10A Diode and Rectifier - 280-SS10P4CHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 10A Diode and Rectifier
280-SS10P4CHM3_A/H
Automotive Schottky 30V 10A Diode and Rectifier 280-SS10P4CHM3_A/H
Diode Schottky 30V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P4CHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4CHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 30V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P4CHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4CHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4CHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4CHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4CHM3_A/H
DIODE ARR SCHOTT 40V 5A TO277A

DIODE ARR SCHOTT 40V 5A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P4CHM3_A/H
Schottky Diodes & Rectifiers SS10P4CHM3_A/H
Schottky Diodes & Rectifiers 10A,40V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,40V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 1282812-SS10P4CHM3_A/H SS10P4CHM3_A/H-ND 280-SS10P4CHM3_A/H SS10P4CHM3_A/H SS10P4CHM3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Automotive Schottky 30V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.5300 volts 0.5300 volts
VR 40 volts
IR 0.5500 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data