Vishay Precision Group Schottky Diodes & Rectifiers SS10PH9-M3/86A

Description
Vishay SS10PH9-M3/86A Diode
Request a Quote Datasheet
Description
Vishay SS10PH9-M3/86A Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103664
Schottky Diodes & Rectifiers 7103664
Vishay SS10PH9-M3/86A Diode

Vishay SS10PH9-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7103664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103664P
Schottky Diodes & Rectifiers 7103664P
Vishay SS10PH9-M3/86A Diode

Vishay SS10PH9-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9190317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190317
Schottky Diodes & Rectifiers 9190317
Vishay SS10PH9-M3/86A Diode

Vishay SS10PH9-M3/86A Diode

Supplier's Site
Diodes, Rectifiers - Single - SS10PH9-M3/86A - 1102023-SS10PH9-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10PH9-M3/86A
1102023-SS10PH9-M3/86A
Diodes, Rectifiers - Single - SS10PH9-M3/86A 1102023-SS10PH9-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102023-SS10PH9-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A Current - Reverse Leakage @ Vr: 10μA @ 90V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102023-SS10PH9-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 90V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS10PH9-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH9-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH9-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 86A 90 V 10 A Diode and Rectifier - 280-SS10PH9-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 86A 90 V 10 A Diode and Rectifier
280-SS10PH9-M3/86A
Schottky 86A 90 V 10 A Diode and Rectifier 280-SS10PH9-M3/86A
VISHAY SS10PH9-M3/86A Schottky Rectifier, Single, 90 V, 10 A, TO-277A, 3 Pins, 880 mV Product overview: SS10PH9-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 86A, 90 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 86A, 90 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9-M3/86A can be used for catalog matching and distributor lookup.

VISHAY SS10PH9-M3/86A Schottky Rectifier, Single, 90 V, 10 A, TO-277A, 3 Pins, 880 mV Product overview: SS10PH9-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 86A, 90 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 86A, 90 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH9-M3/86A
Schottky Diodes & Rectifiers SS10PH9-M3/86A
Schottky Diodes & Rectifiers 10 Amp 90 Volt 200 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 90 Volt 200 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH9-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH9-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH9-M3/86A
DIODE SCHOTTKY 90V 10A TO277A

DIODE SCHOTTKY 90V 10A TO277A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 7103664 7103664P 1102023-SS10PH9-M3/86A SS10PH9-M3/86AGITR-ND 280-SS10PH9-M3/86A SS10PH9-M3/86A SS10PH9-M3/86A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS10PH9-M3/86A Single Diodes Schottky 86A 90 V 10 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package To-277a TO-277 TO-277A (SMPC) Tape and Reel TO-277A-3
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
 - BAS3005A-02VE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package SC-79
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details