Manufacturer: Micro Commercial Co
Win Source Part Number: 1102029-SS1200-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 200V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 200V 1A DO214AC Product overview: SS1200-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1200-LTP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 200V 1A
DIODE SCHOTTKY 200V 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1102029-SS1200-LTP | SS1200-LTPMSCT-ND | 280-SS1200-LTP | SS1200-LTP | SS1200-LTP |
| Product Name | Diodes, Rectifiers - Single - SS1200-LTP | Single Diodes | Schottky 200V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |