Vishay Intertechnology, Inc. Single Diodes SS10P3HM3/87A

Description
Diode Schottky 30V 10A Surface Mount TO-277A (SMPC)
Request a Quote
Description
Diode Schottky 30V 10A Surface Mount TO-277A (SMPC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1281169-SS10P3HM3/87A is a Schottky barrier rectifier from Vishay General Semiconductor, designed for surface-mount applications. It features a maximum repetitive peak reverse voltage of 30 V and can handle an average forward rectified current of 10 A. The device has a low forward voltage drop of 0.41 V at 10 A, contributing to reduced power losses and high efficiency. It is rated for a peak forward surge current of 280 A and has a maximum junction temperature of 150 °C. The package conforms to the SMPC (TO-277A) standard, making it suitable for automated placement. This diode is ideal for low voltage, high frequency applications such as inverters, DC/DC converters, and polarity protection. It is also AEC-Q101 qualified, indicating its suitability for automotive applications. The product is halogen-free and RoHS-compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The 1281169-SS10P3HM3/87A is a Schottky barrier rectifier from Vishay General Semiconductor, designed for surface-mount applications. It features a maximum repetitive peak reverse voltage of 30 V and can handle an average forward rectified current of 10 A. The device has a low forward voltage drop of 0.41 V at 10 A, contributing to reduced power losses and high efficiency. It is rated for a peak forward surge current of 280 A and has a maximum junction temperature of 150 °C. The package conforms to the SMPC (TO-277A) standard, making it suitable for automated placement. This diode is ideal for low voltage, high frequency applications such as inverters, DC/DC converters, and polarity protection. It is also AEC-Q101 qualified, indicating its suitability for automotive applications. The product is halogen-free and RoHS-compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS10P3HM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS10P3HM3/87A-ND
Single Diodes SS10P3HM3/87A-ND
Diode Schottky 30V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281169-SS10P3HM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281169-SS10P3HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281169-SS10P3HM3/87A
Win Source Part Number: 1281169-SS10P3HM3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS10P3

Win Source Part Number: 1281169-SS10P3HM3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS10P3

Buy Now Datasheet
Schottky 30V 10A Diode and Rectifier - 280-SS10P3HM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 10A Diode and Rectifier
280-SS10P3HM3/87A
Schottky 30V 10A Diode and Rectifier 280-SS10P3HM3/87A
DIODE SCHOTTKY 30V 10A TO277A Product overview: SS10P3HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P3HM3/87A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 10A TO277A Product overview: SS10P3HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P3HM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P3HM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P3HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P3HM3/87A
DIODE SCHOTTKY 30V 10A TO277A

DIODE SCHOTTKY 30V 10A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS10P3HM3/87A-ND 1281169-SS10P3HM3/87A 280-SS10P3HM3/87A SS10P3HM3/87A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data