Vishay Intertechnology, Inc. Schottky Diode and Rectifier SS10PH45-M3/87A

Description
Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM Product overview: SS10PH45-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM Product overview: SS10PH45-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-SS10PH45-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS10PH45-M3/87A
Schottky Diode and Rectifier 280-SS10PH45-M3/87A
Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM Product overview: SS10PH45-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45-M3/87A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM Product overview: SS10PH45-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281250-SS10PH45-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281250-SS10PH45-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281250-SS10PH45-M3/87A
Win Source Part Number: 1281250-SS10PH45-M3/ 87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A Current - Reverse Leakage @ Vr: 80 µA @ 45 V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS10PH45-M3/87AD KR,112-SS10PH45-M3/8 7ATR,112-SS10PH45-M3 /87ACT,SS10PH45-M3/8 7A Base Product Number: SS10PH45

Win Source Part Number: 1281250-SS10PH45-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A
Current - Reverse Leakage @ Vr: 80 µA @ 45 V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS10PH45-M3/87ADKR,112-SS10PH45-M3/87ATR,112-SS10PH45-M3/87ACT,SS10PH45-M3/87A
Base Product Number: SS10PH45

Buy Now Datasheet
Single Diodes - 112-SS10PH45-M3/87ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-SS10PH45-M3/87ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-SS10PH45-M3/87ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH45-M3/87A
Schottky Diodes & Rectifiers SS10PH45-M3/87A
Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH45-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH45-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH45-M3/87A
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS10PH45-M3/87A 1281250-SS10PH45-M3/87A 112-SS10PH45-M3/87ACT-ND SS10PH45-M3/87A SS10PH45-M3/87A
Product Name Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data