Vishay Precision Group Diodes, Rectifiers - Single - SS10P6-M3/86A SS10P6-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 030810-SS10P6-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 030810-SS10P6-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS10P6-M3/86A - 030810-SS10P6-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P6-M3/86A
030810-SS10P6-M3/86A
Diodes, Rectifiers - Single - SS10P6-M3/86A 030810-SS10P6-M3/86A
Manufacturer: Vishay Win Source Part Number: 030810-SS10P6-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 030810-SS10P6-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SS10P6-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P6-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
SMD 10A 60V 277A Diode and Rectifier - 280-SS10P6-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A 60V 277A Diode and Rectifier
280-SS10P6-M3/86A
SMD 10A 60V 277A Diode and Rectifier 280-SS10P6-M3/86A
10A 60V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6-M3/86A can be used for catalog matching and distributor lookup.

10A 60V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7103667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103667
Schottky Diodes & Rectifiers 7103667
Diode Schottky 60V 10A SMPC

Diode Schottky 60V 10A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 7103667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103667P
Schottky Diodes & Rectifiers 7103667P
Diode Schottky 60V 10A SMPC

Diode Schottky 60V 10A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 1652691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652691
Schottky Diodes & Rectifiers 1652691
Diode Schottky 60V 10A SMPC

Diode Schottky 60V 10A SMPC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS10P6-M3/86A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS10P6-M3/86A
Diodes >> Schottky Barrier Diodes (SBD) SS10P6-M3/86A
60V Single 10A 590mV@10A TO-277A Schottky Barrier Diodes (SBD) ROHS

60V Single 10A 590mV@10A TO-277A Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
RECTIFIER; TO-227A (SMPC); 60V; 10A;SMDPLANAR SCHOTTKY - 70217450 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; TO-227A (SMPC); 60V; 10A;SMDPLANAR SCHOTTKY
70217450
RECTIFIER; TO-227A (SMPC); 60V; 10A;SMDPLANAR SCHOTTKY 70217450
Features: Very Low Profile — Typical Height of 1.1 mm Ideal for Automated Placement Guardring for Overvoltage Protection Low Forward Voltage Drop, Low Power Losses High Efficiency Low Thermal Resistance Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C Solder Dip 265°C max. 10 s, Per JESD 22-A111 Compliant to RoHS Directive 2002/95/EC and in Accordance to WEEE 2002/96/EC Halogen-Free According to IEC 61249-2-21 Definition Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC-to-DC converters and polarity protection application.

Features:

  • Very Low Profile — Typical Height of 1.1 mm
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Forward Voltage Drop, Low Power Losses
  • High Efficiency
  • Low Thermal Resistance
  • Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C
  • Solder Dip 265°C max. 10 s, Per JESD 22-A111
  • Compliant to RoHS Directive 2002/95/EC and in Accordance to WEEE 2002/96/EC
  • Halogen-Free According to IEC 61249-2-21 Definition
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC-to-DC converters and polarity protection application.
Supplier's Site
Schottky Rect, Single, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay - 70AC6520 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay
70AC6520
Schottky Rect, Single, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay 70AC6520
SCHOTTKY RECT, SINGLE, 60V, TO-277A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:670mV; Forward Surge Current:280A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, TO-277A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:670mV; Forward Surge Current:280A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P6-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P6-M3/86A
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Supplier's Site
Single Diodes - SS10P6-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS10P6-M3/86A
Single Diodes SS10P6-M3/86A
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P6-M3/86A
Schottky Diodes & Rectifiers SS10P6-M3/86A
Schottky Diodes & Rectifiers 10 Amp 60 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 60 Volt 280 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 030810-SS10P6-M3/86A SS10P6-M3/86AGICT-ND 280-SS10P6-M3/86A 7103667 7103667P SS10P6-M3/86A 70217450 70AC6520 SS10P6-M3/86A SS10P6-M3/86A SS10P6-M3/86A
Product Name Diodes, Rectifiers - Single - SS10P6-M3/86A Single Diodes SMD 10A 60V 277A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) RECTIFIER; TO-227A (SMPC); 60V; 10A;SMDPLANAR SCHOTTKY Schottky Rect, Single, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel To-277a TO-277 TO-277A TO-277A TO-277, 3-PowerDFN TO-277A-3
VF 0.5500 volts 0.5900 volts 0.5500 volts 0.6700 volts 0.5500 volts 0.5500 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
IO 7 amps
Unlock Full Specs
to access all available technical data