Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS10P6HM3_A/I SS10P6HM3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 897588-SS10P6HM3_A/I Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 7A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS10P6 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897588-SS10P6HM3_A/I Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 7A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS10P6 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS10P6HM3_A/I - 897588-SS10P6HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P6HM3_A/I
897588-SS10P6HM3_A/I
Diodes, Rectifiers - Single - SS10P6HM3_A/I 897588-SS10P6HM3_A/I
Manufacturer: Vishay Win Source Part Number: 897588-SS10P6HM3_A/I Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 7A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS10P6 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 897588-SS10P6HM3_A/I
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 7A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS10P6
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 7A 60V 277A Diode and Rectifier - 280-SS10P6HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 7A 60V 277A Diode and Rectifier
280-SS10P6HM3_A/I
Schottky 7A 60V 277A Diode and Rectifier 280-SS10P6HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 7A, 60V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: SS10P6HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 7A, 60V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: SS10P6HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS10P6HM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Buy Now Datasheet
Single Diodes - 112-SS10P6HM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Buy Now Datasheet
Single Diodes - 112-SS10P6HM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P6HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P6HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS10P6HM3_A/I
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P6HM3_A/I
Schottky Diodes & Rectifiers SS10P6HM3_A/I
Schottky Diodes & Rectifiers 10A,60V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,60V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 897588-SS10P6HM3_A/I 280-SS10P6HM3_A/I 112-SS10P6HM3_A/IDKR-ND SS10P6HM3_A/I SS10P6HM3_A/I
Product Name Diodes, Rectifiers - Single - SS10P6HM3_A/I Schottky 7A 60V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-277A (SMPC) TO-277A-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers