Vishay Intertechnology, Inc. Automotive Schottky 50V 10A Diode and Rectifier SS10P5HM3_A/H

Description
Diode Schottky 50V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P5HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 50V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P5HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 50V 10A Diode and Rectifier - 280-SS10P5HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 50V 10A Diode and Rectifier
280-SS10P5HM3_A/H
Automotive Schottky 50V 10A Diode and Rectifier 280-SS10P5HM3_A/H
Diode Schottky 50V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P5HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 50V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS10P5HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10P5HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P5HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P5HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281447-SS10P5HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281447-SS10P5HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281447-SS10P5HM3_A/H
Win Source Part Number: 1281447-SS10P5HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 7 A Current - Reverse Leakage @ Vr: 150 µA @ 50 V Capacitance @ Vr, F: 560pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P5HM3_A/HGICT,SS 10P5HM3_A/H,SS10P5HM 3_A/HGIDKR,SS10P5HM3 _A/HGITR Base Product Number: SS10P5

Win Source Part Number: 1281447-SS10P5HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 7 A
Current - Reverse Leakage @ Vr: 150 µA @ 50 V
Capacitance @ Vr, F: 560pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS10P5HM3_A/HGICT,SS10P5HM3_A/H,SS10P5HM3_A/HGIDKR,SS10P5HM3_A/HGITR
Base Product Number: SS10P5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P5HM3_A/H
Schottky Diodes & Rectifiers SS10P5HM3_A/H
Schottky Diodes & Rectifiers 10A,50V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,50V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P5HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P5HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS10P5HM3_A/H
DIODE SCHOTTKY 50V 7A TO277A

DIODE SCHOTTKY 50V 7A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS10P5HM3_A/H SS10P5HM3_A/HGITR-ND 1281447-SS10P5HM3_A/H SS10P5HM3_A/H SS10P5HM3_A/H
Product Name Automotive Schottky 50V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
Unlock Full Specs
to access all available technical data