Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS10PH45HM3_A/I SS10PH45HM3_A/I

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803503-SS10PH45HM3_A /I Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 10A Current - Reverse Leakage at Vr: 80μA at 45V Capacitance at Vr, F: 400pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803503-SS10PH45HM3_A /I Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 10A Current - Reverse Leakage at Vr: 80μA at 45V Capacitance at Vr, F: 400pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS10PH45HM3_A/I - 803503-SS10PH45HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10PH45HM3_A/I
803503-SS10PH45HM3_A/I
Diodes, Rectifiers - Single - SS10PH45HM3_A/I 803503-SS10PH45HM3_A/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803503-SS10PH45HM3_A /I Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 10A Current - Reverse Leakage at Vr: 80μA at 45V Capacitance at Vr, F: 400pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803503-SS10PH45HM3_A/I
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 10A
Current - Reverse Leakage at Vr: 80μA at 45V
Capacitance at Vr, F: 400pF at 4V, 1MHz

Buy Now
Single Diodes - SS10PH45HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 10A 45V 277A Diode and Rectifier - 280-SS10PH45HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V 277A Diode and Rectifier
280-SS10PH45HM3_A/I
Schottky 10A 45V 277A Diode and Rectifier 280-SS10PH45HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS10PH45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS10PH45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH45HM3_A/I
Schottky Diodes & Rectifiers SS10PH45HM3_A/I
Schottky Diodes & Rectifiers 10A,45V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,45V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH45HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH45HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH45HM3_A/I
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 803503-SS10PH45HM3_A/I SS10PH45HM3_A/IGITR-ND 280-SS10PH45HM3_A/I SS10PH45HM3_A/I SS10PH45HM3_A/I
Product Name Diodes, Rectifiers - Single - SS10PH45HM3_A/I Single Diodes Schottky 10A 45V 277A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.7200 volts 0.7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Schottky Rectifier, 1A, 20V, Sc-76; Repetitive Peak Reverse Voltage Nexperia - 37K9348 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details