Vishay Intertechnology, Inc. Single Diodes SS12P3L-M3/86A

Description
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS12P3L-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS12P3L-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS12P3L-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS12P3L-M3/86A - 030814-SS12P3L-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS12P3L-M3/86A
030814-SS12P3L-M3/86A
Diodes, Rectifiers - Single - SS12P3L-M3/86A 030814-SS12P3L-M3/86A
Manufacturer: Vishay Win Source Part Number: 030814-SS12P3L-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 560mV @ 12A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 930pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 030814-SS12P3L-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 12A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 930pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
12 A 30 V 277A Diode and Rectifier - 280-SS12P3L-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 A 30 V 277A Diode and Rectifier
280-SS12P3L-M3/86A
12 A 30 V 277A Diode and Rectifier 280-SS12P3L-M3/86A
DIODE 12 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P3L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P3L-M3/86A can be used for catalog matching and distributor lookup.

DIODE 12 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P3L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P3L-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P3L-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P3L-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS12P3L-M3/86A
DIODE SCHOTTKY 30V 12A TO277A

DIODE SCHOTTKY 30V 12A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12P3L-M3/86A
Schottky Diodes & Rectifiers SS12P3L-M3/86A
Schottky Diodes & Rectifiers 12 Amp 30 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 12 Amp 30 Volt 280 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS12P3L-M3/86AGITR-ND 030814-SS12P3L-M3/86A 280-SS12P3L-M3/86A SS12P3L-M3/86A SS12P3L-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS12P3L-M3/86A 12 A 30 V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Single Diodes - 448-AIDW10S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers