Schottky Diodes & Rectifiers 10 Amp 40 Volt Product overview: SS10P4-E3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-E3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 111871-SS10P4-E3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Capacitance @ Vr, F: 750pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 40V 10A TO277A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SS10P4-E3/86A | 111871-SS10P4-E3/86A | SS10P4-E3/86AGITR-ND | SS10P4-E3/86A |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - SS10P4-E3/86A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-277A (SMPC) | ||
| RoHS Compliant | RoHS | |||
| IO | 10 amps |