5V TVS Diode, 500W, Unidirectional, SOIC, 8pF, 20V Clamp Product overview: SRDA05-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 500W, 8pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 500W, 8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4.TBT can be used for catalog matching and distributor lookup.
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 8-SOIC T/R
RailClamp Low-Cap. 4Line TVS Diode Array
RailClamp Low-Cap. 4Line TVS Diode Array
RailClamp Low-Cap. 4Line TVS Diode Array
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 20VC 8-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SRDA05-4.TBT | SRDA05-4.TBT | 6910877 | 6910877P | SRDA05-4CT-ND | SRDA05-4.TBT | SRDA05-4.TBT |
| Product Name | 5V 500W 8pF SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOIC | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SO |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |