Vishay Intertechnology, Inc. 7 A 60 V 277A Diode and Rectifier SS10P6-M3/87A

Description
DIODE 7 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P6-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 7 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P6-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 A 60 V 277A Diode and Rectifier - 280-SS10P6-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7 A 60 V 277A Diode and Rectifier
280-SS10P6-M3/87A
7 A 60 V 277A Diode and Rectifier 280-SS10P6-M3/87A
DIODE 7 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P6-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6-M3/87A can be used for catalog matching and distributor lookup.

DIODE 7 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P6-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10P6-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P6-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P6-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281248-SS10P6-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281248-SS10P6-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281248-SS10P6-M3/87A
Win Source Part Number: 1281248-SS10P6-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 7 A Current - Reverse Leakage @ Vr: 150 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P6-M3/87A,SS10P6 -M3/87AGICT,SS10P6-M 3/87AGIDKR,SS10P6-M3 /87AGITR Base Product Number: SS10P6

Win Source Part Number: 1281248-SS10P6-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 7 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS10P6-M3/87A,SS10P6-M3/87AGICT,SS10P6-M3/87AGIDKR,SS10P6-M3/87AGITR
Base Product Number: SS10P6

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P6-M3/87A
Schottky Diodes & Rectifiers SS10P6-M3/87A
Schottky Diodes & Rectifiers 10 Amp 60 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 60 Volt 280 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P6-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P6-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P6-M3/87A
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS10P6-M3/87A SS10P6-M3/87AGITR-ND 1281248-SS10P6-M3/87A SS10P6-M3/87A SS10P6-M3/87A
Product Name 7 A 60 V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
Unlock Full Specs
to access all available technical data