Vishay Precision Group SMD 5A 40V 277A Diode and Rectifier SS10P4C-M3/86A

Description
5A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4C-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4C-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A 40V 277A Diode and Rectifier - 280-SS10P4C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 40V 277A Diode and Rectifier
280-SS10P4C-M3/86A
SMD 5A 40V 277A Diode and Rectifier 280-SS10P4C-M3/86A
5A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4C-M3/86A can be used for catalog matching and distributor lookup.

5A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS10P4C-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS10P4C-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS10P4C-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SS10P4C-M3/86A - 066035-SS10P4C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS10P4C-M3/86A
066035-SS10P4C-M3/86A
Diodes, Rectifiers - Arrays - SS10P4C-M3/86A 066035-SS10P4C-M3/86A
Manufacturer: Vishay Win Source Part Number: 066035-SS10P4C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A Current - Reverse Leakage @ Vr: 550μA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 066035-SS10P4C-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A
Current - Reverse Leakage @ Vr: 550μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SS10P4C-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SS10P4C-M3/86A
Diode Arrays SS10P4C-M3/86A
DIODE ARRAY SCHOTTKY 40V TO277A

DIODE ARRAY SCHOTTKY 40V TO277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4C-M3/86A
DIODE ARR SCHOTT 40V 5A TO277A

DIODE ARR SCHOTT 40V 5A TO277A

Supplier's Site
Diode, Schottky, Rectifier, 10A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3231 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 10A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3231
Diode, Schottky, Rectifier, 10A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3231
DIODE, SCHOTTKY, RECTIFIER, 10A, 40V, SMPC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:530mV RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 10A, 40V, SMPC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:530mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-SS10P4C-M3/86A SS10P4C-M3/86AGIDKR-ND 066035-SS10P4C-M3/86A SS10P4C-M3/86A SS10P4C-M3/86A 75R3231
Product Name SMD 5A 40V 277A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SS10P4C-M3/86A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Rectifier, 10A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel TO-277, 3-PowerDFN TO-277A (SMPC) TO-277, 3-PowerDFN TO-277A
RoHS Compliant RoHS RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 8167681 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers