Micro Commercial Components Corp. TVS Diodes SRV05-4-TP

Description
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet
Description
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SRV05-4-TPTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS - TVS - Diodes - SRV05-4-TP - 897577-SRV05-4-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SRV05-4-TP
897577-SRV05-4-TP
TVS - TVS - Diodes - SRV05-4-TP 897577-SRV05-4-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 897577-SRV05-4-TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 897577-SRV05-4-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
5V TVS Protection Diode
144-SRV05-4-TP
5V TVS Protection Diode 144-SRV05-4-TP
DIODE ESD PROT 5V Product overview: SRV05-4-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4-TP can be used for catalog matching and distributor lookup.

DIODE ESD PROT 5V Product overview: SRV05-4-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRV05-4-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRV05-4-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRV05-4-TP
DIODE ESD PROT 5V

DIODE ESD PROT 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SRV05-4-TPTR-ND 897577-SRV05-4-TP 144-SRV05-4-TP SRV05-4-TP
Product Name TVS Diodes TVS - TVS - Diodes - SRV05-4-TP 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT363; SOT-363
VC 15 volts 15 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data