Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN
Schottky Diodes & Rectifiers 10 Amp 40 Volt Product overview: SS10P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4C-M3/87A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282773-SS10P4C-M3/8
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A
Current - Reverse Leakage @ Vr: 550 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS10P4
DIODE ARR SCHOTT 40V 5A TO277A
Schottky Diodes & Rectifiers 10 Amp 40 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | SS10P4C-M3/87A-ND | 280-SS10P4C-M3/87A | 1282773-SS10P4C-M3/87A | SS10P4C-M3/87A | SS10P4C-M3/87A |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-277, 3-PowerDFN | Tape and Reel | TO-277, 3-PowerDFN | TO-277A-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 5 amps |