Vishay Intertechnology, Inc. Schottky 90V 10A Diode and Rectifier SS10PH9HM3/86A

Description
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 10A Diode and Rectifier - 280-SS10PH9HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 10A Diode and Rectifier
280-SS10PH9HM3/86A
Schottky 90V 10A Diode and Rectifier 280-SS10PH9HM3/86A
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS10PH9HM3/86A - 1102021-SS10PH9HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10PH9HM3/86A
1102021-SS10PH9HM3/86A
Diodes, Rectifiers - Single - SS10PH9HM3/86A 1102021-SS10PH9HM3/86A
Manufacturer: Vishay Win Source Part Number: 1102021-SS10PH9HM3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A Current - Reverse Leakage @ Vr: 10μA @ 90V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102021-SS10PH9HM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 90V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS10PH9HM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS10PH9HM3/86A-ND
Single Diodes SS10PH9HM3/86A-ND
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH9HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH9HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH9HM3/86A
DIODE SCHOTTKY 90V 10A TO277A

DIODE SCHOTTKY 90V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SS10PH9HM3/86A 1102021-SS10PH9HM3/86A SS10PH9HM3/86A-ND SS10PH9HM3/86A
Product Name Schottky 90V 10A Diode and Rectifier Diodes, Rectifiers - Single - SS10PH9HM3/86A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277A (SMPC)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH7500 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers