Vishay Intertechnology, Inc. Single Diodes SS10PH45-M3/86A

Description
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS10PH45-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH45-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10PH45-M3/86A - 1102020-SS10PH45-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10PH45-M3/86A
1102020-SS10PH45-M3/86A
Diodes, Rectifiers - Single - SS10PH45-M3/86A 1102020-SS10PH45-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102020-SS10PH45-M3/ 86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 720mV @ 10A Current - Reverse Leakage @ Vr: 80μA @ 45V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102020-SS10PH45-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 10A
Current - Reverse Leakage @ Vr: 80μA @ 45V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
10 A 45 V 277A Diode and Rectifier - 280-SS10PH45-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 45 V 277A Diode and Rectifier
280-SS10PH45-M3/86A
10 A 45 V 277A Diode and Rectifier 280-SS10PH45-M3/86A
DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10PH45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45-M3/86A can be used for catalog matching and distributor lookup.

DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10PH45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH45-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH45-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH45-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH45-M3/86A
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH45-M3/86A
Schottky Diodes & Rectifiers SS10PH45-M3/86A
Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 45 Volt 200 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS10PH45-M3/86AGITR-ND 1102020-SS10PH45-M3/86A 280-SS10PH45-M3/86A SS10PH45-M3/86A SS10PH45-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS10PH45-M3/86A 10 A 45 V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data