Vishay Intertechnology, Inc. 1.75 A 40 V 277A Diode and Rectifier SS12P4C-M3/87A

Description
DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75 A 40 V 277A Diode and Rectifier - 280-SS12P4C-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.75 A 40 V 277A Diode and Rectifier
280-SS12P4C-M3/87A
1.75 A 40 V 277A Diode and Rectifier 280-SS12P4C-M3/87A
DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/87A can be used for catalog matching and distributor lookup.

DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282774-SS12P4C-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282774-SS12P4C-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282774-SS12P4C-M3/87A
Win Source Part Number: 1282774-SS12P4C-M3/8 7A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 520 mV @ 6 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS12P4

Win Source Part Number: 1282774-SS12P4C-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 6 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS12P4

Buy Now Datasheet
Diode Arrays - SS12P4C-M3/87A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SS12P4C-M3/87A-ND
Diode Arrays SS12P4C-M3/87A-ND
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12P4C-M3/87A
Schottky Diodes & Rectifiers SS12P4C-M3/87A
Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P4C-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P4C-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS12P4C-M3/87A
DIODE ARR SCHOTT 40V 6A TO277A

DIODE ARR SCHOTT 40V 6A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-SS12P4C-M3/87A 1282774-SS12P4C-M3/87A SS12P4C-M3/87A-ND SS12P4C-M3/87A SS12P4C-M3/87A
Product Name 1.75 A 40 V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
IO 6 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data