Vishay Intertechnology, Inc. 40V 5A Diode and Rectifier SS10P4CHM3/87A

Description
DIODE ARR SCHOTT 40V 5A TO277A Product overview: SS10P4CHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS10P4CHM3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 5A TO277A Product overview: SS10P4CHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS10P4CHM3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 5A Diode and Rectifier - 286-SS10P4CHM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 5A Diode and Rectifier
286-SS10P4CHM3/87A
40V 5A Diode and Rectifier 286-SS10P4CHM3/87A
DIODE ARR SCHOTT 40V 5A TO277A Product overview: SS10P4CHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS10P4CHM3/87A can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 5A TO277A Product overview: SS10P4CHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS10P4CHM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS10P4CHM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SS10P4CHM3/87A-ND
Diode Arrays SS10P4CHM3/87A-ND
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282764-SS10P4CHM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282764-SS10P4CHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282764-SS10P4CHM3/87A
Win Source Part Number: 1282764-SS10P4CHM3/8 7A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A Current - Reverse Leakage @ Vr: 550 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS10P4

Win Source Part Number: 1282764-SS10P4CHM3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 5 A
Current - Reverse Leakage @ Vr: 550 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS10P4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4CHM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4CHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4CHM3/87A
DIODE ARR SCHOTT 40V 5A TO277A

DIODE ARR SCHOTT 40V 5A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SS10P4CHM3/87A SS10P4CHM3/87A-ND 1282764-SS10P4CHM3/87A SS10P4CHM3/87A
Product Name 40V 5A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277, 3-PowerDFN
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data