DIODE GEN PURP 600V 3A DO201AD Product overview: SRP300J/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300J/1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281934-SRP300J/1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SRP300J,SRP300J
Base Product Number: SRP300
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Diode Standard 600V 3A Through Hole DO-201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-SRP300J/1 | 1281934-SRP300J/1 | SRP300J/1-ND |
| Product Name | 600V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | Bulk | ||
| Tj | -50 C (-58 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) |
| Diode Type | Standard | ||
| VF | 1.3 volts |