Vishay Intertechnology, Inc. Single Diodes SS10P5HM3_A/I

Description
DIODE SCHOTTKY 50V 7A TO277A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 7A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS10P5HM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 7A TO277A

DIODE SCHOTTKY 50V 7A TO277A

Buy Now Datasheet
Single Diodes - 112-SS10P5HM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 7A TO277A

DIODE SCHOTTKY 50V 7A TO277A

Buy Now Datasheet
Single Diodes - 112-SS10P5HM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 50V 7A Diode and Rectifier - 280-SS10P5HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 7A Diode and Rectifier
280-SS10P5HM3_A/I
Schottky 50V 7A Diode and Rectifier 280-SS10P5HM3_A/I
DIODE SCHOTTKY 50V 7A TO277A Product overview: SS10P5HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5HM3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 7A TO277A Product overview: SS10P5HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P5HM3_A/I
Schottky Diodes & Rectifiers SS10P5HM3_A/I
Schottky Diodes & Rectifiers 10A,50V,SM SKY RECT.

Schottky Diodes & Rectifiers 10A,50V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P5HM3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P5HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS10P5HM3_A/I
DIODE SCHOTTKY 50V 7A TO277A

DIODE SCHOTTKY 50V 7A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SS10P5HM3_A/IDKR-ND 280-SS10P5HM3_A/I SS10P5HM3_A/I SS10P5HM3_A/I
Product Name Single Diodes Schottky 50V 7A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data