Vishay Precision Group Schottky Diodes & Rectifiers SS10P4-M3/86A

Description
Vishay SS10P4-M3/86A Diode
Request a Quote Datasheet
Description
Vishay SS10P4-M3/86A Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8181469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8181469P
Schottky Diodes & Rectifiers 8181469P
Vishay SS10P4-M3/86A Diode

Vishay SS10P4-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8181469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8181469
Schottky Diodes & Rectifiers 8181469
Vishay SS10P4-M3/86A Diode

Vishay SS10P4-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1656221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656221
Schottky Diodes & Rectifiers 1656221
Vishay SS10P4-M3/86A Diode

Vishay SS10P4-M3/86A Diode

Supplier's Site
SMD 10A 40V 277A Diode and Rectifier - 280-SS10P4-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A 40V 277A Diode and Rectifier
280-SS10P4-M3/86A
SMD 10A 40V 277A Diode and Rectifier 280-SS10P4-M3/86A
10A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P4-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-M3/86A can be used for catalog matching and distributor lookup.

10A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10P4-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10P4-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P4-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P4-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10P4-M3/86A - 1102013-SS10P4-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P4-M3/86A
1102013-SS10P4-M3/86A
Diodes, Rectifiers - Single - SS10P4-M3/86A 1102013-SS10P4-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102013-SS10P4-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 40V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS10P4 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): UPS840E3TR13; SBM835L-13; SBM835L-13-F; MSPUPS840E3; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1102013-SS10P4-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Capacitance @ Vr, F: 750pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS10P4
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UPS840E3TR13; SBM835L-13; SBM835L-13-F; MSPUPS840E3;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Schottky, 10A, 40V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay - 24R7486 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 40V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
24R7486
Diode, Schottky, 10A, 40V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 24R7486
DIODE, SCHOTTKY, 10A, 40V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):10A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:560mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 40V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):10A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:560mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 10A, 40V, To-277A-3; Repetitive Peak Reverse Voltage Vishay - 05W6983 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 40V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
05W6983
Diode, Schottky, 10A, 40V, To-277A-3; Repetitive Peak Reverse Voltage Vishay 05W6983
DIODE, SCHOTTKY, 10A, 40V, TO-277A-3; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:560mV; Qualification:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 40V, TO-277A-3; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:560mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS10P4-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS10P4-M3/86A
Single Diodes SS10P4-M3/86A
DIODE SCHOTTKY 40V 10A TO277A

DIODE SCHOTTKY 40V 10A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P4-M3/86A
Schottky Diodes & Rectifiers SS10P4-M3/86A
Schottky Diodes & Rectifiers 10 Amp 40 Volt

Schottky Diodes & Rectifiers 10 Amp 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4-M3/86A
DIODE SCHOTTKY 40V 10A TO277A

DIODE SCHOTTKY 40V 10A TO277A

Supplier's Site
RECTIFIER; TO-227A (SMPC); 40V; 10A;SMDPLANAR SCHOTTKY;Halogen Free - 70217643 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; TO-227A (SMPC); 40V; 10A;SMDPLANAR SCHOTTKY;Halogen Free
70217643
RECTIFIER; TO-227A (SMPC); 40V; 10A;SMDPLANAR SCHOTTKY;Halogen Free 70217643
Features: Very Low Profile — Typical Height of 1.1 mm Ideal for Automated Placement Guardring for Overvoltage Protection Low Forward Voltage Drop, Low Power Losses High Efficiency Low Thermal Resistance Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C Solder Dip 265°C max. 10 s, Per JESD 22-A111 Compliant to RoHS Directive 2002/95/EC and in Accordance to WEEE 2002/96/EC Halogen-Free According to IEC 61249-2-21 Definition Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC-to-DC converters and polarity protection application.

Features:

  • Very Low Profile — Typical Height of 1.1 mm
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Forward Voltage Drop, Low Power Losses
  • High Efficiency
  • Low Thermal Resistance
  • Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C
  • Solder Dip 265°C max. 10 s, Per JESD 22-A111
  • Compliant to RoHS Directive 2002/95/EC and in Accordance to WEEE 2002/96/EC
  • Halogen-Free According to IEC 61249-2-21 Definition
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC-to-DC converters and polarity protection application.
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 8181469P 8181469 280-SS10P4-M3/86A SS10P4-M3/86AGIDKR-ND 1102013-SS10P4-M3/86A 24R7486 05W6983 SS10P4-M3/86A SS10P4-M3/86A SS10P4-M3/86A 70217643
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 10A 40V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS10P4-M3/86A Diode, Schottky, 10A, 40V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Schottky, 10A, 40V, To-277A-3; Repetitive Peak Reverse Voltage Vishay Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER; TO-227A (SMPC); 40V; 10A;SMDPLANAR SCHOTTKY;Halogen Free
Package TO-277 To-277a Tape and Reel TO-277A (SMPC) TO-277A TO-277A TO-277, 3-PowerDFN TO-277A-3 TO-277A
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
IO 10 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040204 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Schottky barrier diode - 1PS79SB31,135 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
7 suppliers