Manufacturer: Vishay
Win Source Part Number: 042852-SS10PH9-M3/87
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 90V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 10 Amp 90 Volt 200 Amp IFSM Product overview: SS10PH9-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9-M3/87A can be used for catalog matching and distributor lookup.
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 90V 10A TO277A
Schottky Diodes & Rectifiers 10 Amp 90 Volt 200 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 042852-SS10PH9-M3/87A | 280-SS10PH9-M3/87A | SS10PH9-M3/87A-ND | SS10PH9-M3/87A | SS10PH9-M3/87A |
| Product Name | Diodes, Rectifiers - Single - SS10PH9-M3/87A | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||
| Package | TO-277A (SMPC) | Tape and Reel | TO-277A-3 | ||
| VF | 0.8800 volts | 0.8800 volts |