onsemi TVS Diodes SRDA3.3-4DR2G

Description
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SRDA3.3-4DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - SRDA3.3-4DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - SRDA3.3-4DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - SRDA3.3-4DR2G - 1101860-SRDA3.3-4DR2G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SRDA3.3-4DR2G
1101860-SRDA3.3-4DR2G
TVS - TVS - Diodes - SRDA3.3-4DR2G 1101860-SRDA3.3-4DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1101860-SRDA3.3-4DR2 G Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 8pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 5V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1101860-SRDA3.3-4DR2G
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 500W 15pF SOIC TVS Protection Diode
144-SRDA3.3-4DR2G
3.3V 500W 15pF SOIC TVS Protection Diode 144-SRDA3.3-4DR2G
3.3V TVS Diode, 4-Ch, 500W, 15pF, SOIC, Unidirectional Product overview: SRDA3.3-4DR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 500W, 15pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 500W, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA3.3-4DR2G can be used for catalog matching and distributor lookup.

3.3V TVS Diode, 4-Ch, 500W, 15pF, SOIC, Unidirectional Product overview: SRDA3.3-4DR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 500W, 15pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 500W, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA3.3-4DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7864599 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7864599
TVS Diodes 7864599
Quad TVS Diode Array 3.3V Low Cap. SOIC8

Quad TVS Diode Array 3.3V Low Cap. SOIC8

Supplier's Site
TVS Diodes - 7864599P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7864599P
TVS Diodes 7864599P
Quad TVS Diode Array 3.3V Low Cap. SOIC8

Quad TVS Diode Array 3.3V Low Cap. SOIC8

Supplier's Site
TVS Diodes - 1629644 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1629644
TVS Diodes 1629644
Quad TVS Diode Array 3.3V Low Cap. SOIC8

Quad TVS Diode Array 3.3V Low Cap. SOIC8

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA3.3-4DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA3.3-4DR2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA3.3-4DR2G
TVS DIODE 3.3VWM 15VC 8-SOIC

TVS DIODE 3.3VWM 15VC 8-SOIC

Supplier's Site
Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi - 40T5343 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi
40T5343
Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi 40T5343
TVS DIODE, 500W, SOIC-8; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:-; Maximum Breakdown Voltage:5V RoHS Compliant: Yes

TVS DIODE, 500W, SOIC-8; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:-; Maximum Breakdown Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi - 49X8996 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi
49X8996
Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi 49X8996
TVS DIODE, 500W, SOIC-8; Clamping Voltage Vc Max:9V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:500W; Product Range:SRDA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 500W, SOIC-8; Clamping Voltage Vc Max:9V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:500W; Product Range:SRDA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SRDA3.3-4DR2G
TVS DIODE 3.3VWM 15VC 8-SOIC

TVS DIODE 3.3VWM 15VC 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SRDA3.3-4DR2GOSTR-ND 1101860-SRDA3.3-4DR2G 144-SRDA3.3-4DR2G 7864599 7864599P SRDA3.3-4DR2G 40T5343 49X8996 SRDA3.3-4DR2G
Product Name TVS Diodes TVS - TVS - Diodes - SRDA3.3-4DR2G 3.3V 500W 15pF SOIC TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC Tape and Reel Soic SOIC 8-SOIC SOIC SOIC 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 15 volts 15 volts 15 volts 15 volts 9 volts 15 volts
VBR 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Diode Arrays - BAV99S/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers