2pF, 20kV, Low Capacitance Diode Array for ESD and Surge Protection The SRV05 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb surge current per IEC61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O Low leakage current of 0.5µA (MAX) at 5V Small SOT23-6 packaging
TVS Diode, 150W, 6V, Unidirectional, 4 Ch, SOT-23, SM Product overview: SRV05-4HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4HTG can be used for catalog matching and distributor lookup.
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
10A@8/20us 150W 15V 6V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 6VWM 15VC SOT23-6
TVS DIODE 6VWM 15VC SOT23-6
ESD PROTECTION ARRAY, 6V, SOT-23-6, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION ARRAY, 6V, SOT-23-6; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:150W; Product Range:SRV05 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SRV05-4HTG | 144-SRV05-4HTG | F4204TR-ND | SRV05-4HTG | SRV05-4HTG | SRV05-4HTG | 44W7230 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SRV05 - SRV05-4HTG | 150W 6V SOT-23 TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection Array, 6V, Sot-23-6, Full Reel; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 6 volts | ||||||
| CT | 2.4 pF | ||||||
| Configuration | Single | Single |